MOCAP LLC EPDM Rubber Pull Plugs MEPP.156

Description
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote
Description
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPDM Rubber Pull Plugs - MEPP.156 - MOCAP LLC
Park Hills, MO, United States
EPDM Rubber Pull Plugs
MEPP.156
EPDM Rubber Pull Plugs MEPP.156
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
  • Material: EPDM (Ethylene Propylene Diene Monomer)
  • Convenient Handle and Parallel Design for Masking of Through-Holes
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MEPP.156
Product Name EPDM Rubber Pull Plugs
Overall Length 0.6260 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF30 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.1142 inch (2.9 mm)
Material Polyethylene (PE)
View Details
Plugs for Schedule 40 Round Pipes - 7 - MOCAP LLC
Specs
Overall Length 0.8386 inch (21.3 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF411 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.4724 inch (12 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Inverted Flared Fittings - IFP340 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.3110 inch (7.9 mm)
Material Polyethylene (PE)
View Details