MOCAP LLC Plugs for Rectangular Tubes with Flat Top RC6040MC

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Rectangular Tubes with Flat Top - RC6040MC - MOCAP LLC
Park Hills, MO, United States
Plugs for Rectangular Tubes with Flat Top
RC6040MC
Plugs for Rectangular Tubes with Flat Top RC6040MC
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RC6040MC
Product Name Plugs for Rectangular Tubes with Flat Top
Overall Length 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Tapered Plugs - MSP2.000/2.469 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Barrel Plugs with Flange - BPF40 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2362 inch (6 mm)
Material Polyethylene (PE)
View Details
Plugs for Oval Tubes with Domed Top - OV5025MA - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP1.15/1.30 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details