MOCAP LLC Plugs for Oval Tubes with Domed Top OV5025MA

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Oval Tubes with Domed Top - OV5025MA - MOCAP LLC
Park Hills, MO, United States
Plugs for Oval Tubes with Domed Top
OV5025MA
Plugs for Oval Tubes with Domed Top OV5025MA
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number OV5025MA
Product Name Plugs for Oval Tubes with Domed Top
Overall Length 0.4528 inch (11.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Pull Plugs - MSPP.180 - MOCAP LLC
Specs
Overall Length 0.6260 inch (15.9 mm)
Material Rubber - Silicone
View Details
EPDM Tapered Plugs - MEP2.437/2.953 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.37 inch (34.9 mm)
View Details
Outside Pull Tapered Plastic Plugs - OP.99/1.14 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Metric Threads - GPM2015RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details