MOCAP LLC Plugs for Rectangular Tubes with Angled Top RC3020MB

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Ideal for Applications With Fixed Leg Angles Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Ideal for Applications With Fixed Leg Angles Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Rectangular Tubes with Angled Top - RC3020MB - MOCAP LLC
Park Hills, MO, United States
Plugs for Rectangular Tubes with Angled Top
RC3020MB
Plugs for Rectangular Tubes with Angled Top RC3020MB
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Ideal for Applications With Fixed Leg Angles Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Ideal for Applications With Fixed Leg Angles
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RC3020MB
Product Name Plugs for Rectangular Tubes with Angled Top
Overall Length 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Oval Tubes with Domed Top - OV7040MA - MOCAP LLC
Specs
Overall Length 0.5709 inch (14.5 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP.96/1.09 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Center Pull Plugs with Wide Flanges - CPW.73/.79 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF580 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details