MOCAP LLC Center Pull Tapered Plastic Plugs CP1.73/1.78

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Center Pull Tapered Plastic Plugs - CP1.73/1.78 - MOCAP LLC
Park Hills, MO, United States
Center Pull Tapered Plastic Plugs
CP1.73/1.78
Center Pull Tapered Plastic Plugs CP1.73/1.78
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Pull Tab Allows for Quick and Easy Removal
  • Extra Strong Tab is Molded into Plug so it Will Not Break Off
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number CP1.73/1.78
Product Name Center Pull Tapered Plastic Plugs
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF230 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2165 inch (5.5 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Type L and M Tubing - GKP0188 - MOCAP LLC
Specs
Features Flange
Overall Length 0.3110 inch (7.9 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Flat-Faced O-Ring Fittings - FOP240 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for BSP Threads - GPB0625RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details