MOCAP LLC Silicone Rubber Tapered Plugs MSP1.621/1.973

Description
Material: Silicone Tapered Design Allows for Masking of Various Hole Diameters Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
Request a Quote
Description
Material: Silicone Tapered Design Allows for Masking of Various Hole Diameters Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Tapered Plugs - MSP1.621/1.973 - MOCAP LLC
Park Hills, MO, United States
Silicone Rubber Tapered Plugs
MSP1.621/1.973
Silicone Rubber Tapered Plugs MSP1.621/1.973
Material: Silicone Tapered Design Allows for Masking of Various Hole Diameters Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
  • Material: Silicone
  • Tapered Design Allows for Masking of Various Hole Diameters
  • Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MSP1.621/1.973
Product Name Silicone Rubber Tapered Plugs
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Outside Pull Tapered Plastic Plugs - OP1.23/1.36 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.8110 inch (20.6 mm)
Material Polyethylene (PE)
View Details
Center Pull Plugs with Wide Flanges - CPW.75/.85 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Hollow Tapered Plugs - MHSP2.272/2.697 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Silicone Rubber Tapered Plugs - MSP.250/437 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details