MOCAP LLC Plugs for Rectangular Tubes with Flat Top RC2X3D

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Rectangular Tubes with Flat Top - RC2X3D - MOCAP LLC
Park Hills, MO, United States
Plugs for Rectangular Tubes with Flat Top
RC2X3D
Plugs for Rectangular Tubes with Flat Top RC2X3D
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RC2X3D
Product Name Plugs for Rectangular Tubes with Flat Top
Overall Length 0.5197 inch (13.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for Type L and M Tubing - GKP0313 - MOCAP LLC
Specs
Features Flange
Overall Length 0.3819 inch (9.7 mm)
Material Polyethylene (PE)
View Details
Push-in Plugs for SAE and NPT Threads - PIP0500 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2717 inch (6.9 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Metric Threads - GPM5220RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.5906 inch (15 mm)
Material Polypropylene (PP)
View Details
Center Pull Tapered Plastic Plugs - CP.47/.54 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.4409 inch (11.2 mm)
Material Polyethylene (PE)
View Details