MOCAP LLC General Purpose Plugs for BSP Threads GPB0250RD4

Description
Material: PP (Polypropylene) (Red) Designed to Protect BSP Threads and Fittings from Damage, Dust, Debris and Contaminants Knurled Head and Slot for Easy On-Off Application
Request a Quote
Description
Material: PP (Polypropylene) (Red) Designed to Protect BSP Threads and Fittings from Damage, Dust, Debris and Contaminants Knurled Head and Slot for Easy On-Off Application
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Plugs for BSP Threads - GPB0250RD4 - MOCAP LLC
Park Hills, MO, United States
General Purpose Plugs for BSP Threads
GPB0250RD4
General Purpose Plugs for BSP Threads GPB0250RD4
Material: PP (Polypropylene) (Red) Designed to Protect BSP Threads and Fittings from Damage, Dust, Debris and Contaminants Knurled Head and Slot for Easy On-Off Application
  • Material: PP (Polypropylene) (Red)
  • Designed to Protect BSP Threads and Fittings from Damage, Dust, Debris and Contaminants
  • Knurled Head and Slot for Easy On-Off Application
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number GPB0250RD4
Product Name General Purpose Plugs for BSP Threads
Features Threaded; Knurled; Slotted Head
Unlock Full Specs
to access all available technical data

Similar Products

Paper Tapered Plugs - MPTP022 - MOCAP LLC
Specs
Overall Length 0.6339 inch (16.1 mm)
Material Paper
NPT Thread 1" NPT; 1
View Details
Barrel Plugs with Flange - BPF530 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.4724 inch (12 mm)
Material Polyethylene (PE)
View Details
Tapered Plugs for Type K Tubing - KTP0875 - MOCAP LLC
Specs
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP.062/187 - MOCAP LLC
Specs
Features Tapered
Overall Length 0.7520 inch (19.1 mm)
Material Rubber - Silicone
View Details