MOCAP LLC Plugs for Rectangular Tubes with Flat Top RC12060MD

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Rectangular Tubes with Flat Top - RC12060MD - MOCAP LLC
Park Hills, MO, United States
Plugs for Rectangular Tubes with Flat Top
RC12060MD
Plugs for Rectangular Tubes with Flat Top RC12060MD
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RC12060MD
Product Name Plugs for Rectangular Tubes with Flat Top
Overall Length 0.6693 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Flat-Faced O-Ring Fittings - FOP210 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Tapered Plugs for Type K Tubing - KTP0875 - MOCAP LLC
Specs
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Unified/Straight Threads - GPU0625-18 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3583 inch (9.1 mm)
Material Polypropylene (PP)
View Details
Outside Pull Tapered Plastic Plugs - OP.29/.36 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details