MOCAP LLC Outside Pull Tapered Plastic Plugs OP.23/.30

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Outside Pull Tapered Plastic Plugs - OP.23/.30 - MOCAP LLC
Park Hills, MO, United States
Outside Pull Tapered Plastic Plugs
OP.23/.30
Outside Pull Tapered Plastic Plugs OP.23/.30
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Pull Tab Allows for Quick and Easy Removal
  • Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number OP.23/.30
Product Name Outside Pull Tapered Plastic Plugs
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Plugs with Wide Flanges - CPW.75/.85 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
EPDM Rubber Washer Plugs - MEWP12 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1575 inch (4 mm)
View Details
General Purpose Plugs for BSP Threads - GPB0625RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
Tapered Plugs for Type K Tubing - KTP2625 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details