MOCAP LLC EPDM Rubber Pull Plugs MEPP.335

Description
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote
Description
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPDM Rubber Pull Plugs - MEPP.335 - MOCAP LLC
Park Hills, MO, United States
EPDM Rubber Pull Plugs
MEPP.335
EPDM Rubber Pull Plugs MEPP.335
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
  • Material: EPDM (Ethylene Propylene Diene Monomer)
  • Convenient Handle and Parallel Design for Masking of Through-Holes
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MEPP.335
Product Name EPDM Rubber Pull Plugs
Overall Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Vinyl Insertion Plugs - MCP9254T - MOCAP LLC
Specs
Features Flange
Material Ethyl Vinyl Acetate (EVA); Vinyl
NPT Thread 1/8" NPT; 1/8
View Details
General Purpose Plugs for BSP Threads - GPB3000RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.7520 inch (19.1 mm)
Material Polypropylene (PP)
View Details
Barrel Plugs with Flange - BPF540 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP.55/.63 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.4685 inch (11.9 mm)
Material Polyethylene (PE)
View Details