MOCAP LLC Plugs for Rectangular Tubes with Flat Top RC1.5X3.5D

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Rectangular Tubes with Flat Top - RC1.5X3.5D - MOCAP LLC
Park Hills, MO, United States
Plugs for Rectangular Tubes with Flat Top
RC1.5X3.5D
Plugs for Rectangular Tubes with Flat Top RC1.5X3.5D
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RC1.5X3.5D
Product Name Plugs for Rectangular Tubes with Flat Top
Overall Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for Metric Threads - GPM1415RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details
Plugs for Schedule 40 Round Pipes - 3 - MOCAP LLC
Specs
Overall Length 0.5197 inch (13.2 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP022 - MOCAP LLC
Specs
Overall Length 0.6339 inch (16.1 mm)
Material Paper
NPT Thread 1" NPT; 1
View Details
Paper Tapered Plugs - MPTP016 - MOCAP LLC
Specs
Overall Length 0.5827 inch (14.8 mm)
Material Paper
BSP Thread G5/8
View Details