MOCAP LLC Paper Tapered Plugs MPTP022

Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote
Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paper Tapered Plugs - MPTP022 - MOCAP LLC
Park Hills, MO, United States
Paper Tapered Plugs
MPTP022
Paper Tapered Plugs MPTP022
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
  • Material: Paper (Brown)
  • Environmentally Friendly and Economical Masking Solution
  • Does Not Promote Condensation
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MPTP022
Product Name Paper Tapered Plugs
Overall Length 0.6339 inch (16.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF350 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3346 inch (8.5 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Inverted Flared Fittings - IFP380 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.4291 inch (10.9 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP1.63/1.75 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP2.272/2.697 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details