MOCAP LLC General Purpose Plugs for Metric Threads GPM1415RD4

Description
Material: PP (Polypropylene) (Red) Designed to Protect Metric Threads and Fittings from Damage, Dust, Debris and Contaminants Knurled Head and Slot for Easy On-Off Application
Request a Quote
Description
Material: PP (Polypropylene) (Red) Designed to Protect Metric Threads and Fittings from Damage, Dust, Debris and Contaminants Knurled Head and Slot for Easy On-Off Application
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Plugs for Metric Threads - GPM1415RD4 - MOCAP LLC
Park Hills, MO, United States
General Purpose Plugs for Metric Threads
GPM1415RD4
General Purpose Plugs for Metric Threads GPM1415RD4
Material: PP (Polypropylene) (Red) Designed to Protect Metric Threads and Fittings from Damage, Dust, Debris and Contaminants Knurled Head and Slot for Easy On-Off Application
  • Material: PP (Polypropylene) (Red)
  • Designed to Protect Metric Threads and Fittings from Damage, Dust, Debris and Contaminants
  • Knurled Head and Slot for Easy On-Off Application
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number GPM1415RD4
Product Name General Purpose Plugs for Metric Threads
Features Threaded; Knurled; Slotted Head
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Tapered Plastic Plugs - CP.36/.42 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF481 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP023 - MOCAP LLC
Specs
Overall Length 0.5748 inch (14.6 mm)
Material Paper
BSP Thread G1-1/4
View Details
Silicone Rubber Tapered Plugs - MSP1.036/1.246 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details