MOCAP LLC Pipe Plugs PP157

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plugs - PP157 - MOCAP LLC
Park Hills, MO, United States
Pipe Plugs
PP157
Pipe Plugs PP157
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number PP157
Product Name Pipe Plugs
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP0562 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.3583 inch (9.1 mm)
Material Polypropylene (PP)
View Details
Center Pull Tapered Plastic Plugs - CP.11/.18 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF300 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2953 inch (7.5 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Type L and M Tubing - GKP0500 - MOCAP LLC
Specs
Features Flange
Overall Length 0.3819 inch (9.7 mm)
Material Polyethylene (PE)
View Details