MOCAP LLC Plugs for Oval Tubes with Domed Top OV3010MI

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Oval Tubes with Domed Top - OV3010MI - MOCAP LLC
Park Hills, MO, United States
Plugs for Oval Tubes with Domed Top
OV3010MI
Plugs for Oval Tubes with Domed Top OV3010MI
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number OV3010MI
Product Name Plugs for Oval Tubes with Domed Top
Overall Length 0.4528 inch (11.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Inverted Flared Fittings - IFP310 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.2520 inch (6.4 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP.72/.82 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5591 inch (14.2 mm)
Material Polyethylene (PE)
View Details
EPDM Rubber Washer Plugs - MEWP6 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1378 inch (3.5 mm)
View Details
Center Pull Plugs with Wide Flanges - CPW1.07/1.19 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.6890 inch (17.5 mm)
Material Polyethylene (PE)
View Details