MOCAP LLC General Purpose Plugs for Unified/Straight Threads GPU0750-16

Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide Positive Seal on SAE Straight-Thread Ports Features a Molded-In O-Ring Style Bead and External Lip on the Flange to Seal Out Contaminants
Request a Quote
Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide Positive Seal on SAE Straight-Thread Ports Features a Molded-In O-Ring Style Bead and External Lip on the Flange to Seal Out Contaminants
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Plugs for Unified/Straight Threads - GPU0750-16 - MOCAP LLC
Park Hills, MO, United States
General Purpose Plugs for Unified/Straight Threads
GPU0750-16
General Purpose Plugs for Unified/Straight Threads GPU0750-16
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide Positive Seal on SAE Straight-Thread Ports Features a Molded-In O-Ring Style Bead and External Lip on the Flange to Seal Out Contaminants
  • Material: PP (Polypropylene)
  • Stocked Material: PP (Red)
  • Designed to Provide Positive Seal on SAE Straight-Thread Ports
  • Features a Molded-In O-Ring Style Bead and External Lip on the Flange to Seal Out Contaminants
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number GPU0750-16
Product Name General Purpose Plugs for Unified/Straight Threads
Features Threaded; Flange
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for BSP Threads - GPB0125RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details
Barrel Plugs with Flange - BPF250 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP2.30/2.46 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP.187/343 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details