MOCAP LLC Pipe Plugs PP134

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plugs - PP134 - MOCAP LLC
Park Hills, MO, United States
Pipe Plugs
PP134
Pipe Plugs PP134
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number PP134
Product Name Pipe Plugs
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for Metric Threads - GPM1210RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details
EPDM Rubber Pull Plugs - MEPP.180 - MOCAP LLC
Specs
Overall Length 0.6260 inch (15.9 mm)
View Details
Outside Pull Tapered Plastic Plugs - OP1.44/1.60 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.8780 inch (22.3 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF560 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details