MOCAP LLC Pipe Plugs PP126

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plugs - PP126 - MOCAP LLC
Park Hills, MO, United States
Pipe Plugs
PP126
Pipe Plugs PP126
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number PP126
Product Name Pipe Plugs
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for Unified/Straight Threads - GPU1875-12 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.6102 inch (15.5 mm)
Material Polypropylene (PP)
View Details
Plugs for Oval Tubes with Flat Top - OV5030MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Center Pull Plugs with Wide Flanges - CPW1.52/1.60 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP1.306/1.622 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details