MOCAP LLC
Threaded Plastic Plugs for Flared JIC Fittings
FJP100
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Red)
Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
Request a Quote
Email Supplier
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Red)
Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
Request a Quote
Email Supplier
Suppliers
Threaded Plastic Plugs for Flared JIC Fittings
FJP100
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Red)
Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
- Material: LDPE (Low Density Polyethylene)
- Stocked Material: LDPE (Red)
- Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
Supplier's Site
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
FJP100 |
|
Product Name
|
Threaded Plastic Plugs for Flared JIC Fittings |
|
Overall Length
|
0.8701 inch (22.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Tapered
Overall Length
1.5 inch (38.1 mm)
Material
Rubber - Silicone
View Details
Overall Length
0.4528 inch (11.5 mm)
Material
Polyethylene (PE)
View Details
Features
Pull Tab
Overall Length
0.3780 inch (9.6 mm)
Material
Polyethylene (PE)
View Details
Features
Flange
Material
Ethyl Vinyl Acetate (EVA); Vinyl
NPT Thread
3/4" NPT; 3/4
View Details