YAGI 16-ELEMENT ENCLOSED FEED 12dBd 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y422416A |
| Product Name | Yagi 16-Element Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 2400.0 to 2500.0 MHz |
| Gain | 12 to 14 dB |
| VSWR | 1.5 :1 |