Comtelco Industries, Inc. Yagi 7-Element Antenna Y3347A-D

Description
YAGI 7-ELEMENT 10.4dBd HD 470-490MHz PIGTAIL "N" FEMALE TERMINATION
Description
YAGI 7-ELEMENT 10.4dBd HD 470-490MHz PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 7-Element Antenna - Y3347A-D - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 7-Element Antenna
Y3347A-D
Yagi 7-Element Antenna Y3347A-D
YAGI 7-ELEMENT 10.4dBd HD 470-490MHz PIGTAIL "N" FEMALE TERMINATION

YAGI 7-ELEMENT 10.4dBd HD 470-490MHz PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3347A-D
Product Name Yagi 7-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 470.0 to 490.0 MHz
Gain 10.4 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details