Comtelco Industries, Inc. Yagi 12-Element Antenna Y33412D-B

Description
YAGI 12-ELEMENT HD 12dBd 430-450MHz DIRECT "N" TERMINATION
Description
YAGI 12-ELEMENT HD 12dBd 430-450MHz DIRECT "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 12-Element Antenna - Y33412D-B - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 12-Element Antenna
Y33412D-B
Yagi 12-Element Antenna Y33412D-B
YAGI 12-ELEMENT HD 12dBd 430-450MHz DIRECT "N" TERMINATION

YAGI 12-ELEMENT HD 12dBd 430-450MHz DIRECT "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y33412D-B
Product Name Yagi 12-Element Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 430.0 to 450.0 MHz
Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers