Mobile Mark, Inc. WiFi Antennas SMD-W-3C-3C-3C

Description
MiMo Dome Antenna 3x SMA (M)
Request a Quote
Description
MiMo Dome Antenna 3x SMA (M)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 7239135 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
7239135
WiFi Antennas 7239135
MiMo Dome Antenna 3x SMA (M)

MiMo Dome Antenna 3x SMA (M)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 7239135
Product Name WiFi Antennas
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers