Comtelco Industries, Inc. Portable Antenna PEXW-136-TNX

Description
PORTABLE ANTENNA COVERED TNC TERMINATION 136-144MHz
Description
PORTABLE ANTENNA COVERED TNC TERMINATION 136-144MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXW-136-TNX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXW-136-TNX
Portable Antenna PEXW-136-TNX
PORTABLE ANTENNA COVERED TNC TERMINATION 136-144MHz

PORTABLE ANTENNA COVERED TNC TERMINATION 136-144MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXW-136-TNX
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 136.0 to 144.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Telemetry Antennas - 2389556 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1 dB
Connectors SMA Male
View Details