Comtelco Industries, Inc. Portable Antenna P915-SMA-2-RT

Description
PORTABLE ANTENNA SMA REVERSE THREAD TERMINATION 900-930MHz
Description
PORTABLE ANTENNA SMA REVERSE THREAD TERMINATION 900-930MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - P915-SMA-2-RT - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
P915-SMA-2-RT
Portable Antenna P915-SMA-2-RT
PORTABLE ANTENNA SMA REVERSE THREAD TERMINATION 900-930MHz

PORTABLE ANTENNA SMA REVERSE THREAD TERMINATION 900-930MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number P915-SMA-2-RT
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-FR05-S1-R-0-105 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 902.0 to 928.0 MHz
Technology Type Chip
View Details
3 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers