Mobile Mark, Inc. RFID Antennas HD7-868LCP

Description
Antenna,HD panel,RFID / ISM 868MHz N (F)
Request a Quote
Description
Antenna,HD panel,RFID / ISM 868MHz N (F)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 7932077 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
7932077
RFID Antennas 7932077
Antenna,HD panel,RFID / ISM 868MHz N (F)

Antenna,HD panel,RFID / ISM 868MHz N (F)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 7932077
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195891-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
3 suppliers
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers