Comtelco Industries, Inc. 2-Port Coupler Stacker CC150-2

Description
2-PORT COUPLER STACKER 150-250MHz FEMALE "N" TERMINATIONS
Description
2-PORT COUPLER STACKER 150-250MHz FEMALE "N" TERMINATIONS

Suppliers

Company
Product
Description
Supplier Links
2-Port Coupler Stacker - CC150-2 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
2-Port Coupler Stacker
CC150-2
2-Port Coupler Stacker CC150-2
2-PORT COUPLER STACKER 150-250MHz FEMALE "N" TERMINATIONS

2-PORT COUPLER STACKER 150-250MHz FEMALE "N" TERMINATIONS

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number CC150-2
Product Name 2-Port Coupler Stacker
Category Passive
Divider / Combiner Type 0º; Wide Band Coupler/Stacker
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM4PD-18-40-K - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Frequency 40000.00 MHz
View Details
4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-4K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
400 to 4000MHz – 2 Way Power Divider/Splitter - UIY2PD5055A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details
2-Way Power Dividers/Combiners - NPD2-2500-4000-K2-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 2500.00 to 4000.00 MHz
View Details