Comtelco Industries, Inc. 2-Port Coupler Stacker CC150-2

Description
2-PORT COUPLER STACKER 150-250MHz FEMALE "N" TERMINATIONS
Description
2-PORT COUPLER STACKER 150-250MHz FEMALE "N" TERMINATIONS

Suppliers

Company
Product
Description
Supplier Links
2-Port Coupler Stacker - CC150-2 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
2-Port Coupler Stacker
CC150-2
2-Port Coupler Stacker CC150-2
2-PORT COUPLER STACKER 150-250MHz FEMALE "N" TERMINATIONS

2-PORT COUPLER STACKER 150-250MHz FEMALE "N" TERMINATIONS

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category RF Couplers
Product Number CC150-2
Product Name 2-Port Coupler Stacker
RF Coupler Type Bi-Directional
Package Type Connectorized
Impedance 50 ohms
Frequency Range 150.00 to 250.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55100560 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
View Details
RF Directional Coupler - 3157-ZFDC-10-5-S+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 1.00 to 2000.00 MHz
View Details
2 suppliers
500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details