Comtelco Industries, Inc. Large Base Station Antenna BSLL150XL3-D

Description
LARGE BASE STATION ANTENNA 3dBd 162-168MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA 3dBd 162-168MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSLL150XL3-D - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSLL150XL3-D
Large Base Station Antenna BSLL150XL3-D
LARGE BASE STATION ANTENNA 3dBd 162-168MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA 3dBd 162-168MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSLL150XL3-D
Product Name Large Base Station Antenna
Applications Basestation; HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 162.0 to 168.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 9dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-WI9R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 9 dB
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers