Comtelco Industries, Inc. Sector Antenna BSAX5800-14-120

Description
SECTOR ANTENNA 14dBi 5.7-5.8GHz 120DEG TYPE "N" TERMINATION
Description
SECTOR ANTENNA 14dBi 5.7-5.8GHz 120DEG TYPE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Sector Antenna - BSAX5800-14-120 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Sector Antenna
BSAX5800-14-120
Sector Antenna BSAX5800-14-120
SECTOR ANTENNA 14dBi 5.7-5.8GHz 120DEG TYPE "N" TERMINATION

SECTOR ANTENNA 14dBi 5.7-5.8GHz 120DEG TYPE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSAX5800-14-120
Product Name Sector Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 14 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 100796 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2500.0 to ? MHz
Gain 4.4 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details