Comtelco Industries, Inc. Dual Band Cell and Pcs Sector Antenna BSAX18U8-6-190

Description
DUAL BAND CELL & PCS SECTOR ANTENNA 825-896/1850-1990MHz 6dBd 190DEG TYPE "N" TERMINATION
Description
DUAL BAND CELL & PCS SECTOR ANTENNA 825-896/1850-1990MHz 6dBd 190DEG TYPE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Dual Band Cell and Pcs Sector Antenna - BSAX18U8-6-190 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Dual Band Cell and Pcs Sector Antenna
BSAX18U8-6-190
Dual Band Cell and Pcs Sector Antenna BSAX18U8-6-190
DUAL BAND CELL & PCS SECTOR ANTENNA 825-896/1850-1990MHz 6dBd 190DEG TYPE "N" TERMINATION

DUAL BAND CELL & PCS SECTOR ANTENNA 825-896/1850-1990MHz 6dBd 190DEG TYPE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSAX18U8-6-190
Product Name Dual Band Cell and Pcs Sector Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 825.0 to 896.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1850-1990 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers