Comtelco Industries, Inc. Base Station Antenna BS450XL3-A

Description
BASE STATION ANTENNA 3dBd GAIN 406-430MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 3dBd GAIN 406-430MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS450XL3-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS450XL3-A
Base Station Antenna BS450XL3-A
BASE STATION ANTENNA 3dBd GAIN 406-430MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 3dBd GAIN 406-430MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS450XL3-A
Product Name Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 406.0 to 430.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

925MHz 5dBi Rubber Magnetic Antenna With RG174 Cable (L -3Mtr) + SMA Male St. Connector - ET-9255RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 925.0 MHz
Gain 5 dB
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details