Comtelco Industries, Inc. Base Station Antenna BS1710XL3

Description
BASE STATION ANTENNA 5dBi GAIN 1710-1850MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 5dBi GAIN 1710-1850MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS1710XL3 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS1710XL3
Base Station Antenna BS1710XL3
BASE STATION ANTENNA 5dBi GAIN 1710-1850MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 5dBi GAIN 1710-1850MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS1710XL3
Product Name Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 1710.0 to 1850.0 MHz
Gain 3 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; IoT, CDMA 850, CDMA 1900, LTE, UMTS, GSM 900, GSM, GPS, M2M, GSM 1800, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details