Comtelco Industries, Inc. BNM Base Station Antenna BNM2403S

Description
BNM BASE STATION ANTENNA 3dBi GAIN 2400-2500MHz MALE "N" TERMINATION
Description
BNM BASE STATION ANTENNA 3dBi GAIN 2400-2500MHz MALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
BNM Base Station Antenna - BNM2403S - Comtelco Industries, Inc.
Glendale Heights, IL, USA
BNM Base Station Antenna
BNM2403S
BNM Base Station Antenna BNM2403S
BNM BASE STATION ANTENNA 3dBi GAIN 2400-2500MHz MALE "N" TERMINATION

BNM BASE STATION ANTENNA 3dBi GAIN 2400-2500MHz MALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BNM2403S
Product Name BNM Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
865MHz 5dBi Screw Mount Cup Shape Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-865WPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 5 dB
View Details
Antenna Unit - NN03-310 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details
4 suppliers
Antennas - 2108943-1 - TE Connectivity
TE Connectivity
Specs
Applications LTE, 5G, Cellular
Pattern Type Directional
Polarization Linear
View Details