Comtelco Industries, Inc. Panel Antenna B362418HDSM

Description
PANEL ANTENNA 18dBi 2.4-2.5GHz HEAVY DUTY SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION
Description
PANEL ANTENNA 18dBi 2.4-2.5GHz HEAVY DUTY SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B362418HDSM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B362418HDSM
Panel Antenna B362418HDSM
PANEL ANTENNA 18dBi 2.4-2.5GHz HEAVY DUTY SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

PANEL ANTENNA 18dBi 2.4-2.5GHz HEAVY DUTY SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B362418HDSM
Product Name Panel Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 16 to 18 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A117258-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 1900.0 MHz
Gain 0.0 dB
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN02-101 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 2400.0 to 2500.0 MHz
Technology Type Chip
View Details
4 suppliers
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details