Comtelco Industries, Inc. Panel Antenna B265814V

Description
3/4" DEEP PANEL ANTENNA 14dBi 5.7-5.9GHz V-BOLT AND V-BLOCK MOUNT 12" PIGTAIL "N" FEMALE TERMINATION
Description
3/4" DEEP PANEL ANTENNA 14dBi 5.7-5.9GHz V-BOLT AND V-BLOCK MOUNT 12" PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B265814V - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B265814V
Panel Antenna B265814V
3/4" DEEP PANEL ANTENNA 14dBi 5.7-5.9GHz V-BOLT AND V-BLOCK MOUNT 12" PIGTAIL "N" FEMALE TERMINATION

3/4" DEEP PANEL ANTENNA 14dBi 5.7-5.9GHz V-BOLT AND V-BLOCK MOUNT 12" PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B265814V
Product Name Panel Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 5700.0 to 5900.0 MHz
Gain 12 to 14 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
865MHz 15dBi Fiberglass Antenna With N Male St. Connector - ET-86515FG1-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 15 dB
View Details
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details
Antennas - 2195835-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers