Comtelco Industries, Inc. VHF Mobile Antenna A2111A-152-?

Description
UNITY GAIN 1/4 WAVE BRITE ANTENNA 152-162MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.
Description
UNITY GAIN 1/4 WAVE BRITE ANTENNA 152-162MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.

Suppliers

Company
Product
Description
Supplier Links
VHF Mobile Antenna - A2111A-152-? - Comtelco Industries, Inc.
Glendale Heights, IL, USA
VHF Mobile Antenna
A2111A-152-?
VHF Mobile Antenna A2111A-152-?
UNITY GAIN 1/4 WAVE BRITE ANTENNA 152-162MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.

UNITY GAIN 1/4 WAVE BRITE ANTENNA 152-162MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A2111A-152-?
Product Name VHF Mobile Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 152.0 to 162.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
2.4GHz 10dBi Fiberglass Antenna With N Male St. + N Female St. With RG58 Cable (L-3Mtr) + SMA Male St. Connector - ET-WI10FG4-2L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 10 dB
View Details
RF Antennas - 2115-NN02-201CT-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Gain 1.3 to 5 dB
VSWR 3 :1
View Details
4 suppliers