Comtelco Industries, Inc. Base Load Shunt FED Mobile Antenna A1801BH-39

Description
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA UNITY GAIN 39-45MHz BLACK
Description
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA UNITY GAIN 39-45MHz BLACK

Suppliers

Company
Product
Description
Supplier Links
Base Load Shunt FED Mobile Antenna - A1801BH-39 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Shunt FED Mobile Antenna
A1801BH-39
Base Load Shunt FED Mobile Antenna A1801BH-39
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA UNITY GAIN 39-45MHz BLACK

BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA UNITY GAIN 39-45MHz BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801BH-39
Product Name Base Load Shunt FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 39.0 to 45.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2506410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 900.0 to 930.0 MHz
Gain 7 dB
View Details