Comtelco Industries, Inc. UHF Mobile Antenna A1211AC-450

Description
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 450-470MHz STANDARD NMO MOUNT .062 DIA WHIP
Description
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 450-470MHz STANDARD NMO MOUNT .062 DIA WHIP

Suppliers

Company
Product
Description
Supplier Links
UHF Mobile Antenna - A1211AC-450 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
UHF Mobile Antenna
A1211AC-450
UHF Mobile Antenna A1211AC-450
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 450-470MHz STANDARD NMO MOUNT .062 DIA WHIP

UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 450-470MHz STANDARD NMO MOUNT .062 DIA WHIP

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1211AC-450
Product Name UHF Mobile Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details