Comtelco Industries, Inc. VHF Mobile Antenna A1211A-220

Description
UNITY GAIN 1/4 WAVE ANTENNA 220-225MHz STANDARD NMO MOUNT BRITE .062 DIA WHIP
Description
UNITY GAIN 1/4 WAVE ANTENNA 220-225MHz STANDARD NMO MOUNT BRITE .062 DIA WHIP

Suppliers

Company
Product
Description
Supplier Links
VHF Mobile Antenna - A1211A-220 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
VHF Mobile Antenna
A1211A-220
VHF Mobile Antenna A1211A-220
UNITY GAIN 1/4 WAVE ANTENNA 220-225MHz STANDARD NMO MOUNT BRITE .062 DIA WHIP

UNITY GAIN 1/4 WAVE ANTENNA 220-225MHz STANDARD NMO MOUNT BRITE .062 DIA WHIP

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1211A-220
Product Name VHF Mobile Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 220.0 to 225.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 4dbi PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8684PC-5L10CP47-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 4 dB
View Details
Rf Antenna - 875-NN02-101 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 2400.0 to 2500.0 MHz
Technology Type Chip
View Details
4 suppliers
Antennas - 2195729-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000
Primary Frequency Range 790.0 to 5925.0 MHz
Gain 0.0 to 3 dB
View Details
3 suppliers