Comtelco Industries, Inc. 698MHz-6GHz Mobile Antenna A1111A-800

Description
UNITY GAIN 1/4 WAVE ANTENNA 800-896MHz STANDARD NMO MOUNT .100 DIA WHIP
Description
UNITY GAIN 1/4 WAVE ANTENNA 800-896MHz STANDARD NMO MOUNT .100 DIA WHIP

Suppliers

Company
Product
Description
Supplier Links
698MHz-6GHz Mobile Antenna - A1111A-800 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
698MHz-6GHz Mobile Antenna
A1111A-800
698MHz-6GHz Mobile Antenna A1111A-800
UNITY GAIN 1/4 WAVE ANTENNA 800-896MHz STANDARD NMO MOUNT .100 DIA WHIP

UNITY GAIN 1/4 WAVE ANTENNA 800-896MHz STANDARD NMO MOUNT .100 DIA WHIP

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1111A-800
Product Name 698MHz-6GHz Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 800.0 to 896.0 MHz
Gain 0.0 dB
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details