Comtelco Industries, Inc. Stacked Heavy Duty 10-Element Yagi Antenna 2Y33810CC-96

Description
STACKED HEAVY DUTY 10-ELEMENT YAGI KIT 896-960MHz 15dBd PIGTAIL "N" TERMINATION
Description
STACKED HEAVY DUTY 10-ELEMENT YAGI KIT 896-960MHz 15dBd PIGTAIL "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Stacked Heavy Duty 10-Element Yagi Antenna - 2Y33810CC-96 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Stacked Heavy Duty 10-Element Yagi Antenna
2Y33810CC-96
Stacked Heavy Duty 10-Element Yagi Antenna 2Y33810CC-96
STACKED HEAVY DUTY 10-ELEMENT YAGI KIT 896-960MHz 15dBd PIGTAIL "N" TERMINATION

STACKED HEAVY DUTY 10-ELEMENT YAGI KIT 896-960MHz 15dBd PIGTAIL "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number 2Y33810CC-96
Product Name Stacked Heavy Duty 10-Element Yagi Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 896.0 to 960.0 MHz
Gain 15 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details