Pratt & Whitney Measurement Systems, Inc. Bench Micrometer Universal Supermicrometer™

Description
The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally capable of checking critical components such as shafts, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system. The Universal Supermicrometer® measures: Length standards External threads Ball bearings Plugs & pins Plain ring gages Dial, digital and test indicators Gears / Splines Tapered pipe threads / API Your Precision Part Features & Benefits of the Universal Supermicrometer®: Two models to choose from - Multi-axis (Model 504: part # U307000) - Measurement table includes swivel, center, tilt and elevation adjustments. The Model 504 is a direct replacement to the obsolete Internal Supermicrometer Model TG2100 and G2100. Single-axis (Model 501: part # U307042) - Measurement table includes elevation adjustment. Mechanical and Thermal Stability - A rugged cast iron base and thermally stable composite materials insure repeatable and reproducible results Linear Encoder with Zero Abbe Offset - A high precision glass scale located along the measurement axis eliminates Abbe offset errors that reduce overall measurement uncertainty "Variable Attitude" Measurement Table - Vertical table adjustment is provided on all instruments. Multi-axis measurement table available on Model 504 Variable Force - Ranging from -8 to +40 ozf [-226 to +1134 g] Touch Screen Operator Interface - LCD touch screen computer can be positioned to accommodate each operator's needs GageCal® control software - Microsoft Windows® based software reduces data entry, eliminates transcription errors, and speeds up measurements of your digital Super Micrometer. GageCal automatically enters tolerances for rings, plugs, pins, threads (calculates pitch/major diameter) and flags out-of-tolerance conditions. Two Point Calibration - Mastering with two, NIST traceable blocks, allows continuous, accurate measurement over the full direct reading range. This provides significantly higher levels of productivity when compared to single point comparators. Flexible Fixturing - Pratt & Whitney's bi-directional probes (US Patent) and flat anvils are standard accessories. The bid-directional probes allow for both internal and external measurement without time consuming set-up changes. V-groove fixturing provides repeatable probe positioning. Auto Zero Mode - Allows measurements to be taken at great speed, increasing throughput, without compromising accuracy. Part Temperature Compensation - A sensor is provide to monitor the temperature of the specimen Dual Measurement - Switches between English and Metric units without recalibration
Request a Quote
Description
The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally capable of checking critical components such as shafts, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system. The Universal Supermicrometer® measures: Length standards External threads Ball bearings Plugs & pins Plain ring gages Dial, digital and test indicators Gears / Splines Tapered pipe threads / API Your Precision Part Features & Benefits of the Universal Supermicrometer®: Two models to choose from - Multi-axis (Model 504: part # U307000) - Measurement table includes swivel, center, tilt and elevation adjustments. The Model 504 is a direct replacement to the obsolete Internal Supermicrometer Model TG2100 and G2100. Single-axis (Model 501: part # U307042) - Measurement table includes elevation adjustment. Mechanical and Thermal Stability - A rugged cast iron base and thermally stable composite materials insure repeatable and reproducible results Linear Encoder with Zero Abbe Offset - A high precision glass scale located along the measurement axis eliminates Abbe offset errors that reduce overall measurement uncertainty "Variable Attitude" Measurement Table - Vertical table adjustment is provided on all instruments. Multi-axis measurement table available on Model 504 Variable Force - Ranging from -8 to +40 ozf [-226 to +1134 g] Touch Screen Operator Interface - LCD touch screen computer can be positioned to accommodate each operator's needs GageCal® control software - Microsoft Windows® based software reduces data entry, eliminates transcription errors, and speeds up measurements of your digital Super Micrometer. GageCal automatically enters tolerances for rings, plugs, pins, threads (calculates pitch/major diameter) and flags out-of-tolerance conditions. Two Point Calibration - Mastering with two, NIST traceable blocks, allows continuous, accurate measurement over the full direct reading range. This provides significantly higher levels of productivity when compared to single point comparators. Flexible Fixturing - Pratt & Whitney's bi-directional probes (US Patent) and flat anvils are standard accessories. The bid-directional probes allow for both internal and external measurement without time consuming set-up changes. V-groove fixturing provides repeatable probe positioning. Auto Zero Mode - Allows measurements to be taken at great speed, increasing throughput, without compromising accuracy. Part Temperature Compensation - A sensor is provide to monitor the temperature of the specimen Dual Measurement - Switches between English and Metric units without recalibration
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Universal SupermicrometerT from Pratt & Whitney Measurement Systems, Inc. is a high-precision bench micrometer designed for measuring both internal and external parts, gages, and standards. It features a rugged cast iron base and thermally stable composite materials, ensuring mechanical and thermal stability for repeatable results. The instrument utilizes a linear encoder system that eliminates Abbe offset errors, enhancing measurement accuracy.

This micrometer supports a wide range of measuring forces, from -8 to +40 ozf, and includes a variable attitude measurement table for flexible positioning. The touch screen interface simplifies operation, allowing for quick switching between English and Metric units without recalibration. The device also incorporates a two-point calibration method using NIST traceable gage blocks, which improves productivity compared to single-point comparators.

Additionally, the Universal SupermicrometerT includes an active temperature compensation circuit that adjusts measurements based on the material and temperature of the part being measured. It is backed by a one-year warranty and is designed for serviceability, ensuring long-term reliability and support. This instrument is suitable for both shop floor measurements and in-house calibration laboratories, making it a versatile choice for precision measurement needs.

Datasheet Summary
Powered by GS/AI

The Universal SupermicrometerT from Pratt & Whitney Measurement Systems, Inc. is a high-precision bench micrometer designed for measuring both internal and external parts, gages, and standards. It features a rugged cast iron base and thermally stable composite materials, ensuring mechanical and thermal stability for repeatable results. The instrument utilizes a linear encoder system that eliminates Abbe offset errors, enhancing measurement accuracy.

This micrometer supports a wide range of measuring forces, from -8 to +40 ozf, and includes a variable attitude measurement table for flexible positioning. The touch screen interface simplifies operation, allowing for quick switching between English and Metric units without recalibration. The device also incorporates a two-point calibration method using NIST traceable gage blocks, which improves productivity compared to single-point comparators.

Additionally, the Universal SupermicrometerT includes an active temperature compensation circuit that adjusts measurements based on the material and temperature of the part being measured. It is backed by a one-year warranty and is designed for serviceability, ensuring long-term reliability and support. This instrument is suitable for both shop floor measurements and in-house calibration laboratories, making it a versatile choice for precision measurement needs.

Suppliers

Company
Product
Description
Supplier Links
The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally capable of checking critical components such as shafts, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system. The Universal Supermicrometer® measures: Length standards External threads Ball bearings Plugs & pins Plain ring gages Dial, digital and test indicators Gears / Splines Tapered pipe threads / API Your Precision Part Features & Benefits of the Universal Supermicrometer®: Two models to choose from - Multi-axis (Model 504: part # U307000) - Measurement table includes swivel, center, tilt and elevation adjustments. The Model 504 is a direct replacement to the obsolete Internal Supermicrometer Model TG2100 and G2100. Single-axis (Model 501: part # U307042) - Measurement table includes elevation adjustment. Mechanical and Thermal Stability - A rugged cast iron base and thermally stable composite materials insure repeatable and reproducible results Linear Encoder with Zero Abbe Offset - A high precision glass scale located along the measurement axis eliminates Abbe offset errors that reduce overall measurement uncertainty "Variable Attitude" Measurement Table - Vertical table adjustment is provided on all instruments. Multi-axis measurement table available on Model 504 Variable Force - Ranging from -8 to +40 ozf [-226 to +1134 g] Touch Screen Operator Interface - LCD touch screen computer can be positioned to accommodate each operator's needs GageCal® control software - Microsoft Windows® based software reduces data entry, eliminates transcription errors, and speeds up measurements of your digital Super Micrometer. GageCal automatically enters tolerances for rings, plugs, pins, threads (calculates pitch/major diameter) and flags out-of-tolerance conditions. Two Point Calibration - Mastering with two, NIST traceable blocks, allows continuous, accurate measurement over the full direct reading range. This provides significantly higher levels of productivity when compared to single point comparators. Flexible Fixturing - Pratt & Whitney's bi-directional probes (US Patent) and flat anvils are standard accessories. The bid-directional probes allow for both internal and external measurement without time consuming set-up changes. V-groove fixturing provides repeatable probe positioning. Auto Zero Mode - Allows measurements to be taken at great speed, increasing throughput, without compromising accuracy. Part Temperature Compensation - A sensor is provide to monitor the temperature of the specimen Dual Measurement - Switches between English and Metric units without recalibration

The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally capable of checking critical components such as shafts, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system.

The Universal Supermicrometer® measures:

  • Length standards
  • External threads
  • Ball bearings
  • Plugs & pins
  • Plain ring gages
  • Dial, digital and test indicators
  • Gears / Splines
  • Tapered pipe threads / API
  • Your Precision Part

Features & Benefits of the Universal Supermicrometer®:

  • Two models to choose from -
    Multi-axis (Model 504: part # U307000) - Measurement table includes swivel, center, tilt and elevation adjustments. The Model 504 is a direct replacement to the obsolete Internal Supermicrometer Model TG2100 and G2100.
    Single-axis (Model 501: part # U307042) - Measurement table includes elevation adjustment.
  • Mechanical and Thermal Stability - A rugged cast iron base and thermally stable composite materials insure repeatable and reproducible results
  • Linear Encoder with Zero Abbe Offset - A high precision glass scale located along the measurement axis eliminates Abbe offset errors that reduce overall measurement uncertainty
  • "Variable Attitude" Measurement Table - Vertical table adjustment is provided on all instruments. Multi-axis measurement table available on Model 504
  • Variable Force - Ranging from -8 to +40 ozf [-226 to +1134 g]
  • Touch Screen Operator Interface - LCD touch screen computer can be positioned to accommodate each operator's needs
  • GageCal® control software - Microsoft Windows® based software reduces data entry, eliminates transcription errors, and speeds up measurements of your digital Super Micrometer. GageCal automatically enters tolerances for rings, plugs, pins, threads (calculates pitch/major diameter) and flags out-of-tolerance conditions.
  • Two Point Calibration - Mastering with two, NIST traceable blocks, allows continuous, accurate measurement over the full direct reading range. This provides significantly higher levels of productivity when compared to single point comparators.
  • Flexible Fixturing - Pratt & Whitney's bi-directional probes (US Patent) and flat anvils are standard accessories. The bid-directional probes allow for both internal and external measurement without time consuming set-up changes. V-groove fixturing provides repeatable probe positioning.
  • Auto Zero Mode - Allows measurements to be taken at great speed, increasing throughput, without compromising accuracy.
  • Part Temperature Compensation - A sensor is provide to monitor the temperature of the specimen
  • Dual Measurement - Switches between English and Metric units without recalibration
Supplier's Site Datasheet

Technical Specifications

  Pratt & Whitney Measurement Systems, Inc.
Product Category Dimensional Gages and Instruments
Product Number Universal Supermicrometer™
Product Name Bench Micrometer
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Depth Gage (optional feature); Gaging System or Station; Indicator / Comparator; Micrometer; Length
Gaging Technology Electronic; Mechanical
Display Dial / Analog / Direct Reading; Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Electrolimit Comparator -  - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer
View Details
Linear Distance Measuring System - Model U304396 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Computer Based Bench Micrometer - Supermicrometer™ : Model PC375 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details