The RF160.20 series is a laser-based thickness measurement system designed for non-contact measurement of sheet materials such as tapes, boards, and plates. It includes laser sensors classified as Class 2 per IEC/EN 60825-1:2014, with a 660 nm wavelength and maximum output power of 1 mW. The system operates with a thickness measurement range of 10 mm, 25 mm, or customized, and a measurement error of ±3 μm for the 10 mm range or ±7 μm for the 27 mm range. It supports measurement speeds of 10 kHz or 70 kHz, connects to sensors via Ethernet, and is powered by 220 V AC at 50 Hz. Operating conditions require an ambient temperature of +1 to +35 °C and 65% relative humidity at 25 °C. The system complies with EU directives 2014/30/EU (EMC) and 2011/65/EU (RoHS category 9).
The system refers to non-contact laser thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors and an indication device.
System parameters can be changed for a specific task.
| RIFTEK EUROPE Sp. z.o.o. | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | RF160.20 |
| Product Name | Laser System for Inline Sheet Materials Thickness Measurement |
| Measurement Scale / Units | Metric |
| Gage / Instrument Type | Laser micrometer; Gaging System or Station |
| Gaging Technology | Optical; Non-contact |