The RF013 Series is a tube sheet hole ID inspection system designed for automated measurement of internal diameters in tube sheets. It uses two laser probes with measuring ranges of 10 to 20 mm and 16 to 45 mm, delivering measurement errors of ±0.004 mm and ±0.008 mm respectively. The system measures hole depths up to 120 mm, completes a single hole measurement in no more than 1.5 seconds, and cycles through holes in no more than 5 seconds. Each probe contains a 660 nm red semiconductor laser with less than 1 mW output power, classified as Class 2 under IEC/EN 60825-1:2014. The system operates via Wi-Fi and is powered by NCR18650GA batteries. The probe weighs 0.6 kg, the tablet 1.5 kg, and the total system weight is 15 kg. It complies with EU directives 2014/30/EU (EMC) and 2011/65/EU (RoHS).
The system is designed for automated control of tube sheet hole diameters.
| RIFTEK EUROPE Sp. z.o.o. | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | RF013 Series |
| Product Name | Tube Sheet Holes Measurement System |
| Mounting / Loading Options | Machine Mounted |
| Measurement Scale / Units | Metric |
| Gage / Instrument Type | Laser micrometer; Gaging System or Station |
| Gaging Technology | Optical |