The 193-923 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.
Additional Features:
Digit Outside Micrometer Set
Direct-reading outside the micrometer for quick and easy reading.
Quick and error-free reading.
0-3" Range
Graduation: 0,001 mm; 0,01 mm
Counter reading: 0,01 mm
Flatness: 0,6 µm
Parallelism: (2+L/100) µm, L = max. range (mm)
Measuring surfaces: Carbide tipped, micro-lap finish
Measuring spindle: With spindle lock, ø 6,35 mm, spindle pitch 0,5 mm
Measuring force: 5-10 N (5-15 N from 100 mm upward)
Functions: 6. Micrometer set
The Mitutoyo 193-923 is a Digit Outside Micrometer Set that comes with a mechanical counter and offers direct-reading outside the micrometer for quick and easy reading and quick and error-free reading.
The 193-923 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.
Additional Features:
- Digit Outside Micrometer Set
- Direct-reading outside the micrometer for quick and easy reading.
- Quick and error-free reading.
- 0-3" Range
- Graduation: 0,001 mm; 0,01 mm
- Counter reading: 0,01 mm
- Flatness: 0,6 µm
- Parallelism: (2+L/100) µm, L = max. range (mm)
- Measuring surfaces: Carbide tipped, micro-lap finish
- Measuring spindle: With spindle lock, ø 6,35 mm, spindle pitch 0,5 mm
- Measuring force: 5-10 N (5-15 N from 100 mm upward)
- Functions: 6. Micrometer set
The Mitutoyo 193-923 is a Digit Outside Micrometer Set that comes with a mechanical counter and offers direct-reading outside the micrometer for quick and easy reading and quick and error-free reading.