Mitutoyo Corporation Physical Measurement Equipment 192-141

Description
The 192-141 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Range: 0-18" Accuracy: .002" Graduation: .001" Easy and error-free reading with both up and down digital counters as well as a dial Provided with a feed wheel for easy coarse feeding Carbide-tipped scriber is provided The counters and dial can be re-zeroed at any scriber position
Description
The 192-141 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Range: 0-18" Accuracy: .002" Graduation: .001" Easy and error-free reading with both up and down digital counters as well as a dial Provided with a feed wheel for easy coarse feeding Carbide-tipped scriber is provided The counters and dial can be re-zeroed at any scriber position

Suppliers

Company
Product
Description
Supplier Links
Physical Measurement Equipment - 192-141 - ValueTronics International, Inc.
Elgin, IL, USA
Physical Measurement Equipment
192-141
Physical Measurement Equipment 192-141
The 192-141 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Range: 0-18" Accuracy: .002" Graduation: .001" Easy and error-free reading with both up and down digital counters as well as a dial Provided with a feed wheel for easy coarse feeding Carbide-tipped scriber is provided The counters and dial can be re-zeroed at any scriber position

The 192-141 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.

Additional Features:

  • Range: 0-18"
  • Accuracy: .002"
  • Graduation: .001"
  • Easy and error-free reading with both up and down digital counters as well as a dial
  • Provided with a feed wheel for easy coarse feeding
  • Carbide-tipped scriber is provided
  • The counters and dial can be re-zeroed at any scriber position
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 192-141
Product Name Physical Measurement Equipment
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kit - CMNF18 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
Frequency Range 1.80E10 Hz
View Details