The JB15LPC-B is an illuminated, low-profile, process-sealed tactile switch with a short actuator, straight PC terminals, and a white snap-on cap. It features a dome contact for crisp tactile feedback, a rubber seal for contamination resistance, and slanted terminals that provide spring action for secure PCB mounting. The switch operates with a nominal force of 1.76N, has a total travel of 0.254mm, and supports 5,000,000 mechanical and electrical operations. It is rated for 50mA at 24V DC under low-logic-level operation, with contact resistance under 50 milliohms and insulation resistance over 500 megohms. The case and base are UL94V-0 rated. Terminal spacing conforms to a 2.54mm PCB grid. Operating temperature ranges from -25°C to +70°C.
JB-Series Low Profile Process Sealed Tactiles
Tactile Switch SPST-NO Top Actuated Through Hole
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches OFF-(ON) PC MNT RED WHITE FLAT CAP
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15LPC-B | JB15LPC-B-ND | 2300-JB15LPC-B | JB15LPC-B | JB15LPC-B |
| Product Name | Illuminated Low Profile Process Sealed Tactile | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | ||
| Min. Actuating Force | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) |