Mitsubishi Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - TH05-4B473FR TH05-4B473FR

Description
Manufacturer: Mitsubishi Win Source Part Number: 899539-TH05-4B473FR Series: TH Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 47k 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8533.40.8070 Other Part Number: 2259-TH05-4B473FRDKR , 2259-TH05-4B473FRCT, 2259-TH05-4B473FRTR
Request a Quote Datasheet
Description
Manufacturer: Mitsubishi Win Source Part Number: 899539-TH05-4B473FR Series: TH Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 47k 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8533.40.8070 Other Part Number: 2259-TH05-4B473FRDKR , 2259-TH05-4B473FRCT, 2259-TH05-4B473FRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - TH05-4B473FR - 899539-TH05-4B473FR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - TH05-4B473FR
899539-TH05-4B473FR
Temperature Sensors - Temperature Sensors - NTC Thermistors - TH05-4B473FR 899539-TH05-4B473FR
Manufacturer: Mitsubishi Win Source Part Number: 899539-TH05-4B473FR Series: TH Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 47k 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8533.40.8070 Other Part Number: 2259-TH05-4B473FRDKR , 2259-TH05-4B473FRCT, 2259-TH05-4B473FRTR

Manufacturer: Mitsubishi
Win Source Part Number: 899539-TH05-4B473FR
Series: TH
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 47k 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8533.40.8070
Other Part Number: 2259-TH05-4B473FRDKR, 2259-TH05-4B473FRCT, 2259-TH05-4B473FRTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 899539-TH05-4B473FR
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - TH05-4B473FR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature & Humidity Sensor ICs - 1897493 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting F5 microcan
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S10124-1024Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details